Eaton Corp. / Commercial Controls Division Contactor, 3Pst-No, 24Vdc, Din Rail; Load Current Inductive Eaton Cutler Hammer XTSE040D22TD

Description
CONTACTOR, 3PST-NO, 24VDC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:-; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: No
Datasheet
Description
CONTACTOR, 3PST-NO, 24VDC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:-; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 24Vdc, Din Rail; Load Current Inductive Eaton Cutler Hammer - 60AC6758 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vdc, Din Rail; Load Current Inductive Eaton Cutler Hammer
60AC6758
Contactor, 3Pst-No, 24Vdc, Din Rail; Load Current Inductive Eaton Cutler Hammer 60AC6758
CONTACTOR, 3PST-NO, 24VDC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:-; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: No

CONTACTOR, 3PST-NO, 24VDC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:-; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60AC6758
Product Name Contactor, 3Pst-No, 24Vdc, Din Rail; Load Current Inductive Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

AC Contactors - 2-1618378-9 - TE Connectivity
Specs
VAC 115 volts
View Details
Contactors - 3596-GX11CAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0482304712 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1220787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details