Eaton Corp. / Commercial Controls Division Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer XTSE032C23A

Description
CONTACTOR, 3PST-NO, 120VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:-; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: No
Datasheet
Description
CONTACTOR, 3PST-NO, 120VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:-; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer - 60AC6755 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer
60AC6755
Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer 60AC6755
CONTACTOR, 3PST-NO, 120VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:-; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: No

CONTACTOR, 3PST-NO, 120VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:-; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60AC6755
Product Name Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX16CE-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
C805 - DC bi-directional switching -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.44 - Modular contactor 40A - 224401204710 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details