Eaton Corp. / Commercial Controls Division MANUAL MOTOR CONTROLLER;1-1.6A;FRAME B MMP W/FRAME B CONTACTOR 1NO;120VAC COIL XTSC1P6BBA

Description
The new XT IEC Open Non-reversing Manual Motor Controllers from Eaton's electrical business combine a Manual Motor Protector with an IEC Contactor(s) to provide a complete motor protection solution by combining motor disconnect function, thermal overload protection, magnetic short circuit protection and remote control operation in one compact, assembled unit. These assembled Manual Motor Controllers cover motors with FLA ratings from 0.10 A to 63 A. The UL 508 Type F labeled Combination Motor Controller (CMC) includes a Line Side Adapter (LSA). Features: ON/OFF Rotary Handle with Lockout Provision Visible Trip Indication Test Trip Function Motor Applications from 0.10-32 A Class 10 Overload Protection Built-In Heater and Magnetic Trip Elements to Protect the Motor Phase Loss Sensitivity Type 2 Coordination Ambient Compensated Up to +55°C (+140°F) Control Inputs Located at Front of Starter for Easy Access and Wiring Wide Range of Coils — 120 VAC, 24 VAC, 24 VDC DIN Rail Mount Adjustment Dial for Setting Motor FLA Short Circuit Trip at 14 Times the Maximum Setting of the FLA Adjustment Dial 1 NO-1 NC Auxiliary Contact as Standard on Manual Motor Controller
Description
The new XT IEC Open Non-reversing Manual Motor Controllers from Eaton's electrical business combine a Manual Motor Protector with an IEC Contactor(s) to provide a complete motor protection solution by combining motor disconnect function, thermal overload protection, magnetic short circuit protection and remote control operation in one compact, assembled unit. These assembled Manual Motor Controllers cover motors with FLA ratings from 0.10 A to 63 A. The UL 508 Type F labeled Combination Motor Controller (CMC) includes a Line Side Adapter (LSA). Features: ON/OFF Rotary Handle with Lockout Provision Visible Trip Indication Test Trip Function Motor Applications from 0.10-32 A Class 10 Overload Protection Built-In Heater and Magnetic Trip Elements to Protect the Motor Phase Loss Sensitivity Type 2 Coordination Ambient Compensated Up to +55°C (+140°F) Control Inputs Located at Front of Starter for Easy Access and Wiring Wide Range of Coils — 120 VAC, 24 VAC, 24 VDC DIN Rail Mount Adjustment Dial for Setting Motor FLA Short Circuit Trip at 14 Times the Maximum Setting of the FLA Adjustment Dial 1 NO-1 NC Auxiliary Contact as Standard on Manual Motor Controller

Suppliers

Company
Product
Description
Supplier Links
MANUAL MOTOR CONTROLLER;1-1.6A;FRAME B MMP W/FRAME B CONTACTOR 1NO;120VAC COIL - 70056550 - Allied Electronics, Inc.
Fort Worth, TX, USA
MANUAL MOTOR CONTROLLER;1-1.6A;FRAME B MMP W/FRAME B CONTACTOR 1NO;120VAC COIL
70056550
MANUAL MOTOR CONTROLLER;1-1.6A;FRAME B MMP W/FRAME B CONTACTOR 1NO;120VAC COIL 70056550
The new XT IEC Open Non-reversing Manual Motor Controllers from Eaton's electrical business combine a Manual Motor Protector with an IEC Contactor(s) to provide a complete motor protection solution by combining motor disconnect function, thermal overload protection, magnetic short circuit protection and remote control operation in one compact, assembled unit. These assembled Manual Motor Controllers cover motors with FLA ratings from 0.10 A to 63 A. The UL 508 Type F labeled Combination Motor Controller (CMC) includes a Line Side Adapter (LSA). Features: ON/OFF Rotary Handle with Lockout Provision Visible Trip Indication Test Trip Function Motor Applications from 0.10-32 A Class 10 Overload Protection Built-In Heater and Magnetic Trip Elements to Protect the Motor Phase Loss Sensitivity Type 2 Coordination Ambient Compensated Up to +55°C (+140°F) Control Inputs Located at Front of Starter for Easy Access and Wiring Wide Range of Coils — 120 VAC, 24 VAC, 24 VDC DIN Rail Mount Adjustment Dial for Setting Motor FLA Short Circuit Trip at 14 Times the Maximum Setting of the FLA Adjustment Dial 1 NO-1 NC Auxiliary Contact as Standard on Manual Motor Controller

The new XT IEC Open Non-reversing Manual Motor Controllers from Eaton's electrical business combine a Manual Motor Protector with an IEC Contactor(s) to provide a complete motor protection solution by combining motor disconnect function, thermal overload protection, magnetic short circuit protection and remote control operation in one compact, assembled unit. These assembled Manual Motor Controllers cover motors with FLA ratings from 0.10 A to 63 A. The UL 508 Type F labeled Combination Motor Controller (CMC) includes a Line Side Adapter (LSA).
Features:

  • ON/OFF Rotary Handle with Lockout Provision
  • Visible Trip Indication
  • Test Trip Function
  • Motor Applications from 0.10-32 A
  • Class 10 Overload Protection
  • Built-In Heater and Magnetic Trip Elements to Protect the Motor
  • Phase Loss Sensitivity
  • Type 2 Coordination
  • Ambient Compensated Up to +55°C (+140°F)
  • Control Inputs Located at Front of Starter for Easy Access and Wiring
  • Wide Range of Coils — 120 VAC, 24 VAC, 24 VDC
  • DIN Rail Mount
  • Adjustment Dial for Setting Motor FLA
  • Short Circuit Trip at 14 Times the Maximum Setting of the FLA Adjustment Dial
  • 1 NO-1 NC Auxiliary Contact as Standard on Manual Motor Controller
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Motor Starters and Contactors
Product Number 70056550
Product Name MANUAL MOTOR CONTROLLER;1-1.6A;FRAME B MMP W/FRAME B CONTACTOR 1NO;120VAC COIL
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-265A-400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Solid State Overload/Relay - 20775659 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Motor Voltage 120 volts
View Details
IEC 9 A Contactor - 100-C09D300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
2 suppliers