Eaton Corp. / Commercial Controls Division Motor Starter; Motor Starter Type Eaton Cutler Hammer XTSC050DDA

Description
MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:45kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:50A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No
Datasheet
Description
MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:45kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:50A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter; Motor Starter Type Eaton Cutler Hammer - 12N1640 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter; Motor Starter Type Eaton Cutler Hammer
12N1640
Motor Starter; Motor Starter Type Eaton Cutler Hammer 12N1640
MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:45kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:50A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No

MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:45kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:50A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 12N1640
Product Name Motor Starter; Motor Starter Type Eaton Cutler Hammer
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-100A-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
IEC 9 A Contactor - 100-C09V10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Magnetic Contactors - SC09X - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Standard Rating IEC
AC Motor Phase Three
Continuous Current 5 to 11 amps
View Details