Eaton Corp. / Commercial Controls Division Motor Starter; Motor Starter Type Eaton Cutler Hammer XTSC032BCA

Description
MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:30kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:32A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No
Datasheet
Description
MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:30kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:32A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter; Motor Starter Type Eaton Cutler Hammer - 12N1637 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter; Motor Starter Type Eaton Cutler Hammer
12N1637
Motor Starter; Motor Starter Type Eaton Cutler Hammer 12N1637
MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:30kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:32A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No

MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:30kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:32A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 12N1637
Product Name Motor Starter; Motor Starter Type Eaton Cutler Hammer
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 127918397 - Radwell International
Specs
Device Technology Solid State
Continuous Current 10 amps
View Details
IEC 16 A Contactor - 100-C16KJ10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details
2 suppliers