Manufacturer: Eaton / Cutler Hammer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050531-XTSC032BCA
Current Rating: 32 A
Length: 45.2 mm
Mounting: SMD (SMT)
Ratings: IP20
Frequency: 50 Hz
Operating Supply Voltage: 110 V
Contact Current Rating: 32 A
Power Rating: 15 kW
Categories: OEM Parts(T-Z)
Case / Package: 120
Alternative Parts (Cross-Reference): XTSC032BCAXTSC032BCA
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 55 °C
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1050531-XTSC032BCA |
| Product Name | OEM Parts - OEM Parts (T - Z) - XTSC032BCA |