MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:15kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:20A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Starters and Contactors |
| Product Number | 12N1634 |
| Product Name | Motor Starter; Motor Starter Type Eaton Cutler Hammer |
| Number of Poles | 3 |