MANUAL MOTOR CONTROLLER; Motor Starter Type:Non-Reversing Starter; Power Rating:7.5kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:10A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No
The new XT IEC Open Non-reversing Manual Motor Controllers from Eaton's electrical business combine a Manual Motor Protector with an IEC Contactor(s) to provide a complete motor protection solution by combining motor disconnect function, thermal overload protection, magnetic short circuit protection and remote control operation in one compact, assembled unit. These assembled Manual Motor Controllers cover motors with FLA ratings from 0.10 A to 63 A. The UL 508 Type F labeled Combination Motor Controller (CMC) includes a Line Side Adapter (LSA).
Features:
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Motor Starters and Contactors | Motor Starters and Contactors |
| Product Number | 12N1631 | 70056554 |
| Product Name | Manual Motor Controller; Motor Starter Type Eaton Cutler Hammer | MANUAL MOTOR CONTROLLER;6.3-10A;FRAME BMMP W/FRAME B CONTACTOR 1NO;120VAC COIL |
| Number of Poles | 3 | |
| Continuous Current | 10 amps | 10 amps |
| Single Phase Power | 10.05 HP |