Eaton-ePDU® MINI CONTROL RELAY; 4 POLE (2NO-2NC); 10 AMP; FRAME A; 24VDC XTRM10A22TD

Description
Eaton's new line of XT Relays include mini and standard frame control relays. Because XT meets UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy to install XT line of IEC contactors and starters is the efficient and effective solution for customer applications. Features: Control Relays AC Control — 24 V and 120 V DC Control — 24 V Life Mechanical — Up to 20 Million Operations Electrical — Up to 20 Million Operations (AC-15) 4-Pole Configurations IP20 Finger and Back-of-Hand Proof Large Ambient Temperature Range: –25°-50°C (–13°-122°F) XTRE Control Relays Have Positively Driven Contacts Between Relay and Auxiliary Contact Modules as Well as within the Auxiliary Contact Modules IEC EN 60947; CE Approved; UL, CSA, CCC, ATEX
Description
Eaton's new line of XT Relays include mini and standard frame control relays. Because XT meets UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy to install XT line of IEC contactors and starters is the efficient and effective solution for customer applications. Features: Control Relays AC Control — 24 V and 120 V DC Control — 24 V Life Mechanical — Up to 20 Million Operations Electrical — Up to 20 Million Operations (AC-15) 4-Pole Configurations IP20 Finger and Back-of-Hand Proof Large Ambient Temperature Range: –25°-50°C (–13°-122°F) XTRE Control Relays Have Positively Driven Contacts Between Relay and Auxiliary Contact Modules as Well as within the Auxiliary Contact Modules IEC EN 60947; CE Approved; UL, CSA, CCC, ATEX

Suppliers

Company
Product
Description
Supplier Links
MINI CONTROL RELAY; 4 POLE (2NO-2NC); 10 AMP; FRAME A; 24VDC - 70056523 - Allied Electronics, Inc.
Fort Worth, TX, USA
MINI CONTROL RELAY; 4 POLE (2NO-2NC); 10 AMP; FRAME A; 24VDC
70056523
MINI CONTROL RELAY; 4 POLE (2NO-2NC); 10 AMP; FRAME A; 24VDC 70056523
Eaton's new line of XT Relays include mini and standard frame control relays. Because XT meets UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy to install XT line of IEC contactors and starters is the efficient and effective solution for customer applications. Features: Control Relays AC Control — 24 V and 120 V DC Control — 24 V Life Mechanical — Up to 20 Million Operations Electrical — Up to 20 Million Operations (AC-15) 4-Pole Configurations IP20 Finger and Back-of-Hand Proof Large Ambient Temperature Range: –25°-50°C (–13°-122°F) XTRE Control Relays Have Positively Driven Contacts Between Relay and Auxiliary Contact Modules as Well as within the Auxiliary Contact Modules IEC EN 60947; CE Approved; UL, CSA, CCC, ATEX

Eaton's new line of XT Relays include mini and standard frame control relays. Because XT meets UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy to install XT line of IEC contactors and starters is the efficient and effective solution for customer applications.
Features:

  • Control Relays
    AC Control — 24 V and 120 V
    DC Control — 24 V
  • Life
    Mechanical — Up to 20 Million Operations
    Electrical — Up to 20 Million Operations (AC-15)
  • 4-Pole Configurations
  • IP20 Finger and Back-of-Hand Proof
  • Large Ambient Temperature Range: –25°-50°C (–13°-122°F)
  • XTRE Control Relays Have Positively Driven Contacts Between Relay and Auxiliary Contact Modules as Well as within the Auxiliary Contact Modules
  • IEC EN 60947; CE Approved; UL, CSA, CCC, ATEX
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70056523
Product Name MINI CONTROL RELAY; 4 POLE (2NO-2NC); 10 AMP; FRAME A; 24VDC
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA01.1122N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Socket without relay - 788-101 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Relay - 700-CFB220S - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details