Eaton Corp. / Commercial Controls Division Contactor, Dpst-No/nc, 6A, 600Vac, Panel; Load Current Inductive Eaton Cutler Hammer XTRM10A22F

Description
CONTACTOR, DPST-NO/NC, 6A, 600VAC, PANEL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:600VAC; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Coil Voltage VDC Nom:- RoHS Compliant: No
Datasheet
Description
CONTACTOR, DPST-NO/NC, 6A, 600VAC, PANEL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:600VAC; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Coil Voltage VDC Nom:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Dpst-No/nc, 6A, 600Vac, Panel; Load Current Inductive Eaton Cutler Hammer - 78Y5527 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No/nc, 6A, 600Vac, Panel; Load Current Inductive Eaton Cutler Hammer
78Y5527
Contactor, Dpst-No/nc, 6A, 600Vac, Panel; Load Current Inductive Eaton Cutler Hammer 78Y5527
CONTACTOR, DPST-NO/NC, 6A, 600VAC, PANEL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:600VAC; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Coil Voltage VDC Nom:- RoHS Compliant: No

CONTACTOR, DPST-NO/NC, 6A, 600VAC, PANEL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:600VAC; Contact Configuration:DPST-NO, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Coil Voltage VDC Nom:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 78Y5527
Product Name Contactor, Dpst-No/nc, 6A, 600Vac, Panel; Load Current Inductive Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV200MAB-1-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details