Eaton Corp. / Commercial Controls Division Contactor, Dpst-No/nc, 230Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer XTRE10B22F

Description
CONTACTOR, DPST-NO/NC, 230VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:-; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:6A RoHS Compliant: No
Datasheet
Description
CONTACTOR, DPST-NO/NC, 230VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:-; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:6A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Dpst-No/nc, 230Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer - 91Y2532 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No/nc, 230Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer
91Y2532
Contactor, Dpst-No/nc, 230Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer 91Y2532
CONTACTOR, DPST-NO/NC, 230VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:-; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:6A RoHS Compliant: No

CONTACTOR, DPST-NO/NC, 230VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:-; Contact Configuration:DPST-NO, DPST-NC; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:6A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 91Y2532
Product Name Contactor, Dpst-No/nc, 230Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Auxiliary Contacts - 1220931 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details
Type 22.32 - Modular contactors 25A - 223200244320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Definite Purpose Contactors - 7-1393132-1 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 24 volts
View Details