Eaton Corp. / Commercial Controls Division Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer XTPRP16BC1

Description
ROTARY MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:60W; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:160mA; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No
Datasheet
Description
ROTARY MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:60W; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:160mA; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer - 51M9228 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer
51M9228
Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer 51M9228
ROTARY MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:60W; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:160mA; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No

ROTARY MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:60W; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:160mA; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 51M9228
Product Name Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12L10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
3 Pole AC Coil Contactors - MC-130A-AC300V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Automotive Contactors - 2138084-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0015 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Auxiliary Contact - 6523411 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 4
View Details