Eaton Corp. / Commercial Controls Division Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer XTPR040DC1

Description
ROTARY MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:30kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:40A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No
Datasheet
Description
ROTARY MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:30kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:40A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer - 51M9242 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer
51M9242
Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer 51M9242
ROTARY MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:30kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:40A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No

ROTARY MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:30kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:40A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 51M9242
Product Name Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products