Eaton Corp. / Commercial Controls Division MANUAL MOTOR PROTECTOR; ROTARY TYPE; FRAME B; CLASS 10; 2.5-4 AMP XTPR004BC1

Description
Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit. XTPR Rotary Actuated MMP — XTPR MMPs offer a solution for applications from 0.1 to 32 A in one small frame size. Features: Rated Operational Current Up to 32 A Switching Capacity 150/50 kA/415V Short Circuit Release, Fixed Setting to 14 × I Overload Release, Adjustable 0.6 — 1 × I Single-Phasing Sensitive
Datasheet
Description
Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit. XTPR Rotary Actuated MMP — XTPR MMPs offer a solution for applications from 0.1 to 32 A in one small frame size. Features: Rated Operational Current Up to 32 A Switching Capacity 150/50 kA/415V Short Circuit Release, Fixed Setting to 14 × I Overload Release, Adjustable 0.6 — 1 × I Single-Phasing Sensitive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MANUAL MOTOR PROTECTOR; ROTARY TYPE; FRAME B; CLASS 10; 2.5-4 AMP - 70056537 - Allied Electronics, Inc.
Fort Worth, TX, USA
MANUAL MOTOR PROTECTOR; ROTARY TYPE; FRAME B; CLASS 10; 2.5-4 AMP
70056537
MANUAL MOTOR PROTECTOR; ROTARY TYPE; FRAME B; CLASS 10; 2.5-4 AMP 70056537
Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit. XTPR Rotary Actuated MMP — XTPR MMPs offer a solution for applications from 0.1 to 32 A in one small frame size. Features: Rated Operational Current Up to 32 A Switching Capacity 150/50 kA/415V Short Circuit Release, Fixed Setting to 14 × I Overload Release, Adjustable 0.6 — 1 × I Single-Phasing Sensitive

Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit.
XTPR Rotary Actuated MMP — XTPR MMPs offer a solution for applications from 0.1 to 32 A in one small frame size.
Features:

  • Rated Operational Current Up to 32 A
  • Switching Capacity 150/50 kA/415V
  • Short Circuit Release, Fixed Setting to 14 × I
  • Overload Release, Adjustable 0.6 — 1 × I
  • Single-Phasing Sensitive
Supplier's Site
Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer - 54K3187 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer
54K3187
Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer 54K3187
ROTARY MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:3kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:4A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No

ROTARY MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:3kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:4A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 70056537 54K3187
Product Name MANUAL MOTOR PROTECTOR; ROTARY TYPE; FRAME B; CLASS 10; 2.5-4 AMP Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details
37 A Safety Contactor - 100S-C37D22C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Continuous Current 37 amps
View Details
2 suppliers
Solid State Overload/Relay - 405867 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Motor Voltage 280 volts
View Details