Eaton Corp. / Commercial Controls Division Motor Starter; Motor Starter Type Eaton Cutler Hammer XTPBP40BC1

Description
MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:180W; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:400mA; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20; Voltage AC:690V RoHS Compliant: No
Datasheet
Description
MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:180W; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:400mA; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20; Voltage AC:690V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter; Motor Starter Type Eaton Cutler Hammer - 51M9216 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter; Motor Starter Type Eaton Cutler Hammer
51M9216
Motor Starter; Motor Starter Type Eaton Cutler Hammer 51M9216
MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:180W; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:400mA; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20; Voltage AC:690V RoHS Compliant: No

MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:180W; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:400mA; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20; Voltage AC:690V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 51M9216
Product Name Motor Starter; Motor Starter Type Eaton Cutler Hammer
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 130A Contactors - MC-130A-AC500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Solid State Overload/Relay - 20797656 - Radwell International
Specs
Control Voltage 6 volts
Continuous Current 10 amps
Motor Voltage 250 volts
View Details
Contactor/Starter Coil - 6686291 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 480 volts
View Details