Eaton Corp. / Commercial Controls Division Motor Starter; Motor Starter Type Eaton Cutler Hammer XTPB6P3BC1

Description
MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:4kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:6.3A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20; Voltage AC:690V RoHS Compliant: No
Datasheet
Description
MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:4kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:6.3A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20; Voltage AC:690V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter; Motor Starter Type Eaton Cutler Hammer - 51M9227 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter; Motor Starter Type Eaton Cutler Hammer
51M9227
Motor Starter; Motor Starter Type Eaton Cutler Hammer 51M9227
MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:4kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:6.3A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20; Voltage AC:690V RoHS Compliant: No

MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:4kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:6.3A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20; Voltage AC:690V RoHS Compliant: No

Supplier's Site Datasheet
MANUAL MOTOR PROTECTOR; PUSHBUTTON TYPE; FRAME B; CLASS 10; 4-6.3 AMP - 70056531 - Allied Electronics, Inc.
Fort Worth, TX, USA
MANUAL MOTOR PROTECTOR; PUSHBUTTON TYPE; FRAME B; CLASS 10; 4-6.3 AMP
70056531
MANUAL MOTOR PROTECTOR; PUSHBUTTON TYPE; FRAME B; CLASS 10; 4-6.3 AMP 70056531
Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit. XTPB Pushbutton Actuated MMP — The new XTPB MMPs up to 25 A are ideally suited for small machines and applications operated by pushbuttons or palm switches. Features: Rated Operational Current Up to 25 A Switching Capacity 50 kA/415 V Short Circuit Release, Fixed Setting to 14 × I Overload Release, Adjustable 0.6 — 1 × I Single-Phasing Sensitive

Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit.
XTPB Pushbutton Actuated MMP — The new XTPB MMPs up to 25 A are ideally suited for small machines and applications operated by pushbuttons or palm switches.
Features:

  • Rated Operational Current Up to 25 A
  • Switching Capacity 50 kA/415 V
  • Short Circuit Release, Fixed Setting to 14 × I
  • Overload Release, Adjustable 0.6 — 1 × I
  • Single-Phasing Sensitive
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 51M9227 70056531
Product Name Motor Starter; Motor Starter Type Eaton Cutler Hammer MANUAL MOTOR PROTECTOR; PUSHBUTTON TYPE; FRAME B; CLASS 10; 4-6.3 AMP
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2272229-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactor - 4703871 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Control Voltage 115 volts
Continuous Current 12 amps
View Details