Eaton Corp. / Commercial Controls Division Motor Starter; Motor Starter Type Eaton Cutler Hammer XTPB2P5BC1

Description
MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:1.5kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:2.5A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20; Voltage AC:690V RoHS Compliant: No
Datasheet
Description
MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:1.5kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:2.5A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20; Voltage AC:690V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter; Motor Starter Type Eaton Cutler Hammer - 51M9226 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter; Motor Starter Type Eaton Cutler Hammer
51M9226
Motor Starter; Motor Starter Type Eaton Cutler Hammer 51M9226
MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:1.5kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:2.5A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20; Voltage AC:690V RoHS Compliant: No

MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:1.5kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:2.5A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20; Voltage AC:690V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 51M9226
Product Name Motor Starter; Motor Starter Type Eaton Cutler Hammer
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

26A Manual Motor Starters - MMS-63H-26A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 2590 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating NEMA
AC Motor Phase Three
Continuous Current 18 amps
View Details
Contactor - 6525746 - Radwell International
Fuji Electric Corp. of America
View Details