Eaton Corp. / Commercial Controls Division MANUAL MOTOR PROTECTOR; PUSHBUTTON TYPE; FRAME B; CLASS 10; 16-20 AMP XTPB020BC1

Description
Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit. XTPB Pushbutton Actuated MMP — The new XTPB MMPs up to 25 A are ideally suited for small machines and applications operated by pushbuttons or palm switches. Features: Rated Operational Current Up to 25 A Switching Capacity 50 kA/415 V Short Circuit Release, Fixed Setting to 14 × I Overload Release, Adjustable 0.6 — 1 × I Single-Phasing Sensitive
Datasheet
Description
Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit. XTPB Pushbutton Actuated MMP — The new XTPB MMPs up to 25 A are ideally suited for small machines and applications operated by pushbuttons or palm switches. Features: Rated Operational Current Up to 25 A Switching Capacity 50 kA/415 V Short Circuit Release, Fixed Setting to 14 × I Overload Release, Adjustable 0.6 — 1 × I Single-Phasing Sensitive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MANUAL MOTOR PROTECTOR; PUSHBUTTON TYPE; FRAME B; CLASS 10; 16-20 AMP - 70056535 - Allied Electronics, Inc.
Fort Worth, TX, USA
MANUAL MOTOR PROTECTOR; PUSHBUTTON TYPE; FRAME B; CLASS 10; 16-20 AMP
70056535
MANUAL MOTOR PROTECTOR; PUSHBUTTON TYPE; FRAME B; CLASS 10; 16-20 AMP 70056535
Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit. XTPB Pushbutton Actuated MMP — The new XTPB MMPs up to 25 A are ideally suited for small machines and applications operated by pushbuttons or palm switches. Features: Rated Operational Current Up to 25 A Switching Capacity 50 kA/415 V Short Circuit Release, Fixed Setting to 14 × I Overload Release, Adjustable 0.6 — 1 × I Single-Phasing Sensitive

Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit.
XTPB Pushbutton Actuated MMP — The new XTPB MMPs up to 25 A are ideally suited for small machines and applications operated by pushbuttons or palm switches.
Features:

  • Rated Operational Current Up to 25 A
  • Switching Capacity 50 kA/415 V
  • Short Circuit Release, Fixed Setting to 14 × I
  • Overload Release, Adjustable 0.6 — 1 × I
  • Single-Phasing Sensitive
Supplier's Site
Motor Starter; Motor Starter Type Eaton Cutler Hammer - 51M9223 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter; Motor Starter Type Eaton Cutler Hammer
51M9223
Motor Starter; Motor Starter Type Eaton Cutler Hammer 51M9223
MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:15kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:20A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20; Voltage AC:690V RoHS Compliant: No

MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:15kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:20A; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20; Voltage AC:690V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 70056535 51M9223
Product Name MANUAL MOTOR PROTECTOR; PUSHBUTTON TYPE; FRAME B; CLASS 10; 16-20 AMP Motor Starter; Motor Starter Type Eaton Cutler Hammer
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 32A Contactors - MC-32A-AC277V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Solid State Overload/Relay - 18854492 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 65 amps
View Details
IEC 9 A Contactor - 100-C09EY10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Thermal Overload/Heater - 101601745 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 2.1 amps
View Details