Eaton Corp. / Commercial Controls Division Contactor Auxiliary Contact; For Use With Eaton Cutler Hammer XTMCXFA20

Description
CONTACTOR AUXILIARY CONTACT; For Use With:Eaton XTRM Series Miniature Control Relays; Auxiliary Contact Configuration:2NO; Auxiliary Contact Mounting:Front Mount; Auxiliary Contact Terminals:Screw; Product Range:XTRM Series RoHS Compliant: No
Datasheet
Description
CONTACTOR AUXILIARY CONTACT; For Use With:Eaton XTRM Series Miniature Control Relays; Auxiliary Contact Configuration:2NO; Auxiliary Contact Mounting:Front Mount; Auxiliary Contact Terminals:Screw; Product Range:XTRM Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Auxiliary Contact; For Use With Eaton Cutler Hammer - 51M9154 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Auxiliary Contact; For Use With Eaton Cutler Hammer
51M9154
Contactor Auxiliary Contact; For Use With Eaton Cutler Hammer 51M9154
CONTACTOR AUXILIARY CONTACT; For Use With:Eaton XTRM Series Miniature Control Relays; Auxiliary Contact Configuration:2NO; Auxiliary Contact Mounting:Front Mount; Auxiliary Contact Terminals:Screw; Product Range:XTRM Series RoHS Compliant: No

CONTACTOR AUXILIARY CONTACT; For Use With:Eaton XTRM Series Miniature Control Relays; Auxiliary Contact Configuration:2NO; Auxiliary Contact Mounting:Front Mount; Auxiliary Contact Terminals:Screw; Product Range:XTRM Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 51M9154
Product Name Contactor Auxiliary Contact; For Use With Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX32LD-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 6K.04 - Mini industrial contactors - 6K0482304812 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details