Eaton Corp. / Commercial Controls Division Contactor Spst-No, 24Vdc, 8.8A, Din Rail; Load Current Inductive Eaton Cutler Hammer XTMC9A10TD

Description
CONTACTOR SPST-NO, 24VDC, 8.8A, DIN RAIL; Load Current Inductive:8.8A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5hp; Switching Current AC1:20A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR SPST-NO, 24VDC, 8.8A, DIN RAIL; Load Current Inductive:8.8A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5hp; Switching Current AC1:20A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Spst-No, 24Vdc, 8.8A, Din Rail; Load Current Inductive Eaton Cutler Hammer - 51M9160 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Spst-No, 24Vdc, 8.8A, Din Rail; Load Current Inductive Eaton Cutler Hammer
51M9160
Contactor Spst-No, 24Vdc, 8.8A, Din Rail; Load Current Inductive Eaton Cutler Hammer 51M9160
CONTACTOR SPST-NO, 24VDC, 8.8A, DIN RAIL; Load Current Inductive:8.8A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5hp; Switching Current AC1:20A RoHS Compliant: Yes

CONTACTOR SPST-NO, 24VDC, 8.8A, DIN RAIL; Load Current Inductive:8.8A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:5hp; Switching Current AC1:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 51M9160
Product Name Contactor Spst-No, 24Vdc, 8.8A, Din Rail; Load Current Inductive Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 3596-GX11JAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.74 - Modular contactor 32A - 227400241410 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
Contactors - 1220996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details