Eaton Corp. / Commercial Controls Division Contactor Spst-No 120Vac, 8.8A, Din Rail; Load Current Inductive Eaton Cutler Hammer XTMC9A10A

Description
CONTACTOR SPST-NO 120VAC, 8.8A, DIN RAIL; Load Current Inductive:8.8A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5hp; Switching Current AC1:20A RoHS Compliant: Yes
Description
CONTACTOR SPST-NO 120VAC, 8.8A, DIN RAIL; Load Current Inductive:8.8A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5hp; Switching Current AC1:20A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Eaton Cutler Hammer Contactor SPST-NO 120VAC, 8.8A, is designed for use in various control applications. It features a load current rating of 8.8A for inductive loads and operates at a voltage of 120VAC. The contactor is suitable for DIN rail mounting, making it easy to integrate into existing panel setups. It has a contact configuration of 3PST-NO, allowing for efficient switching in single-pole applications. The product is RoHS compliant, ensuring it meets environmental standards. This contactor is ideal for engineers looking for reliable performance in control circuits.

Datasheet Summary
Powered by GS/AI

The Eaton Cutler Hammer Contactor SPST-NO 120VAC, 8.8A, is designed for use in various control applications. It features a load current rating of 8.8A for inductive loads and operates at a voltage of 120VAC. The contactor is suitable for DIN rail mounting, making it easy to integrate into existing panel setups. It has a contact configuration of 3PST-NO, allowing for efficient switching in single-pole applications. The product is RoHS compliant, ensuring it meets environmental standards. This contactor is ideal for engineers looking for reliable performance in control circuits.

Suppliers

Company
Product
Description
Supplier Links
Contactor Spst-No 120Vac, 8.8A, Din Rail; Load Current Inductive Eaton Cutler Hammer - 51M9159 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Spst-No 120Vac, 8.8A, Din Rail; Load Current Inductive Eaton Cutler Hammer
51M9159
Contactor Spst-No 120Vac, 8.8A, Din Rail; Load Current Inductive Eaton Cutler Hammer 51M9159
CONTACTOR SPST-NO 120VAC, 8.8A, DIN RAIL; Load Current Inductive:8.8A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:5hp; Switching Current AC1:20A RoHS Compliant: Yes

CONTACTOR SPST-NO 120VAC, 8.8A, DIN RAIL; Load Current Inductive:8.8A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:5hp; Switching Current AC1:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 51M9159
Product Name Contactor Spst-No 120Vac, 8.8A, Din Rail; Load Current Inductive Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Load Current Inductive Productsunlimited Te Connectivity - 15AC5494 - Newark, An Avnet Company
Specs
Type Electrical Contactor
Poles 2
VAC 600 volts
View Details
Contactors - 3596-GX11SAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.T1 - Thermal overload protection - 6KT100001318 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details
Contactors - 1221067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details