Eaton Corp. / Commercial Controls Division Rocker & Toggle Switches XTD2G1A

Description
Toggle
Request a Quote
Description
Toggle
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Eaton XT series toggle switch (part number 06P9787) is a single-pole, double-throw (SPDT) switch rated for 20 A at 125 Vac and 10 A at 277 Vac. It is designed for various applications, including commercial and industrial equipment, household appliances, and medical equipment. The switch features a slow-make/slow-break contact mechanism and has a dielectric strength of 1500 V AC for one minute. It operates within a temperature range of 0 to 65 °C and has an insulation resistance of 100 M ohm at 500 V DC. The switch is constructed from thermoset molding material and has a bright nickel-plated toggle lever and bushing. It includes brass screw terminals and is RoHS compliant. The mounting hole diameter is 0.480 inches, and it is packaged in a sealed polybag labeled with the part number.

Datasheet Summary
Powered by GS/AI

The Eaton XT series toggle switch (part number 06P9787) is a single-pole, double-throw (SPDT) switch rated for 20 A at 125 Vac and 10 A at 277 Vac. It is designed for various applications, including commercial and industrial equipment, household appliances, and medical equipment. The switch features a slow-make/slow-break contact mechanism and has a dielectric strength of 1500 V AC for one minute. It operates within a temperature range of 0 to 65 °C and has an insulation resistance of 100 M ohm at 500 V DC. The switch is constructed from thermoset molding material and has a bright nickel-plated toggle lever and bushing. It includes brass screw terminals and is RoHS compliant. The mounting hole diameter is 0.480 inches, and it is packaged in a sealed polybag labeled with the part number.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Rocker & Toggle Switches
XTD2G1A
Rocker & Toggle Switches XTD2G1A
Toggle

Toggle

Buy Now
Switch, Toggle, Spdt, 20A, 277V; Switch Operation Eaton - 06P9787 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 20A, 277V; Switch Operation Eaton
06P9787
Switch, Toggle, Spdt, 20A, 277V; Switch Operation Eaton 06P9787
SWITCH, TOGGLE, SPDT, 20A, 277V; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:XT Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 20A, 277V; Switch Operation:On-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:XT Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number XTD2G1A 06P9787
Product Name Rocker & Toggle Switches Switch, Toggle, Spdt, 20A, 277V; Switch Operation Eaton
Switch Type Toggle Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 361823 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
Current Rating 10 amps
AC Voltage Rating 600 volts
View Details
Latching 2-Way Mini Trim - T1-T - OTTO Controls
Specs
Switch Type Toggle
View Details