Eaton Corporation OEM Parts - OEM Parts (T - Z) - XTD2C1A XTD2C1A

Description
Manufacturer: Eaton Bussmann Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105991-XTD2C1A Contact Material: Brass Ratings: IP40 Body Material: Thermoset Contact Current Rating: 20 A Number of Poles: 1 Illumination Type: Illuminated Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TL36P000000; AS37P0000; 5239CDB; A18AH; SS12SDP2LF; S3F; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Mount: Panel RoHS: Compliant Min Operating Temperature: 0 °C Voltage Rating (AC): 125 V REACH SVHC: No SVHC Throw Configuration: SPDT
Request a Quote
Description
Manufacturer: Eaton Bussmann Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105991-XTD2C1A Contact Material: Brass Ratings: IP40 Body Material: Thermoset Contact Current Rating: 20 A Number of Poles: 1 Illumination Type: Illuminated Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TL36P000000; AS37P0000; 5239CDB; A18AH; SS12SDP2LF; S3F; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Mount: Panel RoHS: Compliant Min Operating Temperature: 0 °C Voltage Rating (AC): 125 V REACH SVHC: No SVHC Throw Configuration: SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XTD2C1A - 1105991-XTD2C1A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XTD2C1A
1105991-XTD2C1A
OEM Parts - OEM Parts (T - Z) - XTD2C1A 1105991-XTD2C1A
Manufacturer: Eaton Bussmann Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105991-XTD2C1A Contact Material: Brass Ratings: IP40 Body Material: Thermoset Contact Current Rating: 20 A Number of Poles: 1 Illumination Type: Illuminated Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TL36P000000; AS37P0000; 5239CDB; A18AH; SS12SDP2LF; S3F; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Mount: Panel RoHS: Compliant Min Operating Temperature: 0 °C Voltage Rating (AC): 125 V REACH SVHC: No SVHC Throw Configuration: SPDT

Manufacturer: Eaton Bussmann
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105991-XTD2C1A
Contact Material: Brass
Ratings: IP40
Body Material: Thermoset
Contact Current Rating: 20 A
Number of Poles: 1
Illumination Type: Illuminated
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TL36P000000; AS37P0000; 5239CDB; A18AH; SS12SDP2LF; S3F;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 65 °C
Mount: Panel
RoHS: Compliant
Min Operating Temperature: 0 °C
Voltage Rating (AC): 125 V
REACH SVHC: No SVHC
Throw Configuration: SPDT

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1105991-XTD2C1A
Product Name OEM Parts - OEM Parts (T - Z) - XTD2C1A
Unlock Full Specs
to access all available technical data