TOGGLE SWITCH, 3 POSTION, MAINTAINED, 1 POLE, 10 AMP AT 277VAC, 20 AMP AT 125VAC, 3/4HP, SPADE TERMINAL .25 INCH. FREE 2 YEAR RADWELL WARRANTY
Eaton XT Series toggles offer a standard high rating for both single and double-pole applications. The new XT series toggle line offers a wide range of switch circuits, functions and accessories.
Applications: Household appliances, Commercial and Industrial equipment, Medical equipment, Military comminucations and surveillance.
SWITCH, TOGGLE, SPDT, 20A, 277V; Switch Operation:On-Off-On;
| Powell Electronics, Inc. | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | XTD2B1A | 11354379 | 70155635 | 06P9775 |
| Product Name | Rocker & Toggle Switches | Toggle Switch | Switch, Toggle, 1PDT, On-Off-On, .250 Spade Terminals, 20 Amps @ 125 VAC | Switch, Toggle, Spdt, 20A, 277V; Switch Operation Eaton |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Current Rating | 10 to 20 amps | 20 amps | ||
| Momentary Contact Switch Function | On-Off-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Spade |