Eaton Corp. / Commercial Controls Division Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer XTCE170G00A

Description
CONTACTOR, 3PST-NO, 120VAC, DIN RAIL; Load Current Inductive:170A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:96kW; Switching Current AC1:225A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 120VAC, DIN RAIL; Load Current Inductive:170A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:96kW; Switching Current AC1:225A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer - 60AC3377 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer
60AC3377
Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer 60AC3377
CONTACTOR, 3PST-NO, 120VAC, DIN RAIL; Load Current Inductive:170A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:96kW; Switching Current AC1:225A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 120VAC, DIN RAIL; Load Current Inductive:170A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:96kW; Switching Current AC1:225A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60AC3377
Product Name Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 1-1672125-8 - TE Connectivity
Specs
Type Electrical Contactor
Poles 1
VAC 120 volts
View Details
Contactors - 3596-GX11SA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.72 - Modular contactor 32A - 227200241517 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, ukca
Poles 2
View Details
Contactors - 1221064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details