Eaton Corporation Contactor, 3Pst-No/nc, 120V, Panel; Load Current Inductive Eaton Moeller XTCE095FS1A

Description
CONTACTOR, 3PST-NO/NC, 120V, PANEL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-N O, 3PST-NC; No. of Poles:3 Pole; Switching Power AC3:75kW; Switching Current AC1:130A RoHS Compliant: No
Description
CONTACTOR, 3PST-NO/NC, 120V, PANEL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-N O, 3PST-NC; No. of Poles:3 Pole; Switching Power AC3:75kW; Switching Current AC1:130A RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No/nc, 120V, Panel; Load Current Inductive Eaton Moeller - 34AC2393 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No/nc, 120V, Panel; Load Current Inductive Eaton Moeller
34AC2393
Contactor, 3Pst-No/nc, 120V, Panel; Load Current Inductive Eaton Moeller 34AC2393
CONTACTOR, 3PST-NO/NC, 120V, PANEL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-N O, 3PST-NC; No. of Poles:3 Pole; Switching Power AC3:75kW; Switching Current AC1:130A RoHS Compliant: No

CONTACTOR, 3PST-NO/NC, 120V, PANEL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-NO, 3PST-NC; No. of Poles:3 Pole; Switching Power AC3:75kW; Switching Current AC1:130A RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 34AC2393
Product Name Contactor, 3Pst-No/nc, 120V, Panel; Load Current Inductive Eaton Moeller
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.04 - Mini industrial contactors - 6K0480244712 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
AC Contactors - 1616133-1 - TE Connectivity
Specs
Poles 3
VDC 32 volts
View Details
C158 and C159 - Universally configurable AC and DC contactors up to 500 A -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 500 amps
VDC 300 volts
View Details
Contactors - 3596-GX11KBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details