Eaton Corp. / Commercial Controls Division Non-Reversing Contactor; Load Current Inductive Eaton Cutler Hammer XTCE095F00A

Description
NON-REVERSING CONTACTOR; Load Current Inductive:95A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:100hp; Switching Current AC1:130A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
NON-REVERSING CONTACTOR; Load Current Inductive:95A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:100hp; Switching Current AC1:130A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Reversing Contactor; Load Current Inductive Eaton Cutler Hammer - 12N1626 - Newark, An Avnet Company
Chicago, IL, United States
Non-Reversing Contactor; Load Current Inductive Eaton Cutler Hammer
12N1626
Non-Reversing Contactor; Load Current Inductive Eaton Cutler Hammer 12N1626
NON-REVERSING CONTACTOR; Load Current Inductive:95A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:100hp; Switching Current AC1:130A; Product Range:- RoHS Compliant: Yes

NON-REVERSING CONTACTOR; Load Current Inductive:95A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:100hp; Switching Current AC1:130A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 12N1626
Product Name Non-Reversing Contactor; Load Current Inductive Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GTM401CBC-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
CA - Power contactors for AC applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 800 amps
VDC 1500 to 3000 volts
View Details
Relay, Dpst-No, 440Vac, 25A; Load Current Inductive Finder - 08X7053 - Newark, An Avnet Company
Specs
Type Electrical Contactor
Poles 2
VAC 250 volts
View Details