Eaton Corp. / Commercial Controls Division Non-Reversing Contactor; Load Current Inductive Eaton Cutler Hammer XTCE080F00A

Description
NON-REVERSING CONTACTOR; Load Current Inductive:80A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:75hp; Switching Current AC1:110A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
NON-REVERSING CONTACTOR; Load Current Inductive:80A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:75hp; Switching Current AC1:110A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Reversing Contactor; Load Current Inductive Eaton Cutler Hammer - 12N1624 - Newark, An Avnet Company
Chicago, IL, United States
Non-Reversing Contactor; Load Current Inductive Eaton Cutler Hammer
12N1624
Non-Reversing Contactor; Load Current Inductive Eaton Cutler Hammer 12N1624
NON-REVERSING CONTACTOR; Load Current Inductive:80A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:75hp; Switching Current AC1:110A; Product Range:- RoHS Compliant: Yes

NON-REVERSING CONTACTOR; Load Current Inductive:80A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:75hp; Switching Current AC1:110A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 12N1624
Product Name Non-Reversing Contactor; Load Current Inductive Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - A105504-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GX12LC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223202304320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1221084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details