Eaton Corp. / Commercial Controls Division Contactor, 3Pst-No, 480Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer XTCE072D00C

Description
CONTACTOR, 3PST-NO, 480VAC, DIN RAIL; Load Current Inductive:72A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:35kW; Switching Current AC1:98A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 480VAC, DIN RAIL; Load Current Inductive:72A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:35kW; Switching Current AC1:98A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 480Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer - 60AC3368 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 480Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer
60AC3368
Contactor, 3Pst-No, 480Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer 60AC3368
CONTACTOR, 3PST-NO, 480VAC, DIN RAIL; Load Current Inductive:72A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:35kW; Switching Current AC1:98A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 480VAC, DIN RAIL; Load Current Inductive:72A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:35kW; Switching Current AC1:98A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60AC3368
Product Name Contactor, 3Pst-No, 480Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.04 - Mini industrial contactors - 6K0480244812 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Definite Purpose Contactors - 5-1672124-8 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 120 volts
View Details
Contactors - 3596-GX21JAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details