Eaton Corp. / Commercial Controls Division Non-Reversing Contactor; Load Current Inductive Eaton Cutler Hammer XTCE050D00A

Description
NON-REVERSING CONTACTOR; Load Current Inductive:50A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:50hp; Switching Current AC1:80A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
NON-REVERSING CONTACTOR; Load Current Inductive:50A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:50hp; Switching Current AC1:80A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Reversing Contactor; Load Current Inductive Eaton Cutler Hammer - 51M9146 - Newark, An Avnet Company
Chicago, IL, United States
Non-Reversing Contactor; Load Current Inductive Eaton Cutler Hammer
51M9146
Non-Reversing Contactor; Load Current Inductive Eaton Cutler Hammer 51M9146
NON-REVERSING CONTACTOR; Load Current Inductive:50A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:50hp; Switching Current AC1:80A; Product Range:- RoHS Compliant: Yes

NON-REVERSING CONTACTOR; Load Current Inductive:50A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:50hp; Switching Current AC1:80A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 51M9146
Product Name Non-Reversing Contactor; Load Current Inductive Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX14BAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
C195 - AC and bidirectional DC contactors up to 1,500 volts -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 320 amps
VDC 200 to 1500 volts
View Details
Type 6K.04 - Mini industrial contactors - 6K0491104712 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details