Eaton Corp. / Commercial Controls Division Contactor, Spst-No, 24Vdc, 32A, Din Rail; Load Current Inductive Eaton Cutler Hammer XTCE032C10TD

Description
CONTACTOR, SPST-NO, 24VDC, 32A, DIN RAIL; Load Current Inductive:32A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:45A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPST-NO, 24VDC, 32A, DIN RAIL; Load Current Inductive:32A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:45A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No, 24Vdc, 32A, Din Rail; Load Current Inductive Eaton Cutler Hammer - 17M8808 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 24Vdc, 32A, Din Rail; Load Current Inductive Eaton Cutler Hammer
17M8808
Contactor, Spst-No, 24Vdc, 32A, Din Rail; Load Current Inductive Eaton Cutler Hammer 17M8808
CONTACTOR, SPST-NO, 24VDC, 32A, DIN RAIL; Load Current Inductive:32A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:45A RoHS Compliant: Yes

CONTACTOR, SPST-NO, 24VDC, 32A, DIN RAIL; Load Current Inductive:32A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:45A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 17M8808
Product Name Contactor, Spst-No, 24Vdc, 32A, Din Rail; Load Current Inductive Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GXL14B1CC-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 6K.04 - Mini industrial contactors - 6K0490724812 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details