Eaton Corp. / Commercial Controls Division Contactor Spst-No, 120Vac, 32A, Din Rail; Load Current Inductive Eaton Cutler Hammer XTCE032C10A

Description
CONTACTOR SPST-NO, 120VAC, 32A, DIN RAIL; Load Current Inductive:32A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:45A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR SPST-NO, 120VAC, 32A, DIN RAIL; Load Current Inductive:32A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:45A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Spst-No, 120Vac, 32A, Din Rail; Load Current Inductive Eaton Cutler Hammer - 74K2721 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Spst-No, 120Vac, 32A, Din Rail; Load Current Inductive Eaton Cutler Hammer
74K2721
Contactor Spst-No, 120Vac, 32A, Din Rail; Load Current Inductive Eaton Cutler Hammer 74K2721
CONTACTOR SPST-NO, 120VAC, 32A, DIN RAIL; Load Current Inductive:32A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:45A RoHS Compliant: Yes

CONTACTOR SPST-NO, 120VAC, 32A, DIN RAIL; Load Current Inductive:32A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:45A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 74K2721
Product Name Contactor Spst-No, 120Vac, 32A, Din Rail; Load Current Inductive Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX11FAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0480244709 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
S307 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 to 300 amps
View Details
Auxiliary Contacts - 1216865 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting DIN Rail; Screw
View Details