Eaton Corp. / Commercial Controls Division Contactor, 3Pst-No, 208V, Panel; Load Current Inductive Eaton Cutler Hammer XTCE009B10E

Description
CONTACTOR, 3PST-NO, 208V, PANEL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:22A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 208V, PANEL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:22A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 208V, Panel; Load Current Inductive Eaton Cutler Hammer - 34AC2391 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 208V, Panel; Load Current Inductive Eaton Cutler Hammer
34AC2391
Contactor, 3Pst-No, 208V, Panel; Load Current Inductive Eaton Cutler Hammer 34AC2391
CONTACTOR, 3PST-NO, 208V, PANEL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:22A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 208V, PANEL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:22A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 34AC2391
Product Name Contactor, 3Pst-No, 208V, Panel; Load Current Inductive Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX21JC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
C294 - Double pole DC contactor up to 1,500 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 40 amps
View Details
Type 22.64 - Modular contactor - 226400244610 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
2 suppliers