Eaton Corp. / Commercial Controls Division Contactor, Spst-No, 120Vac, 9A, Din Rail; Load Current Inductive Eaton Cutler Hammer XTCE009B10A

Description
CONTACTOR, SPST-NO, 120VAC, 9A, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5hp; Switching Current AC1:22A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPST-NO, 120VAC, 9A, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5hp; Switching Current AC1:22A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No, 120Vac, 9A, Din Rail; Load Current Inductive Eaton Cutler Hammer - 51M9137 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 120Vac, 9A, Din Rail; Load Current Inductive Eaton Cutler Hammer
51M9137
Contactor, Spst-No, 120Vac, 9A, Din Rail; Load Current Inductive Eaton Cutler Hammer 51M9137
CONTACTOR, SPST-NO, 120VAC, 9A, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:7.5hp; Switching Current AC1:22A RoHS Compliant: Yes

CONTACTOR, SPST-NO, 120VAC, 9A, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:7.5hp; Switching Current AC1:22A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 51M9137
Product Name Contactor, Spst-No, 120Vac, 9A, Din Rail; Load Current Inductive Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 41-3-2071630-2-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GTM501CBC-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200484340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details