Eaton Corp. / Commercial Controls Division Contactor, 3Pst-No, 230Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer XTCE009B01F

Description
CONTACTOR, 3PST-NO, 230VAC, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:4.5kW; Switching Current AC1:22A RoHS Compliant: No
Datasheet
Description
CONTACTOR, 3PST-NO, 230VAC, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:4.5kW; Switching Current AC1:22A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 230Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer - 74Y6431 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 230Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer
74Y6431
Contactor, 3Pst-No, 230Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer 74Y6431
CONTACTOR, 3PST-NO, 230VAC, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:4.5kW; Switching Current AC1:22A RoHS Compliant: No

CONTACTOR, 3PST-NO, 230VAC, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:4.5kW; Switching Current AC1:22A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 74Y6431
Product Name Contactor, 3Pst-No, 230Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GXL14C1AC-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.32 - Modular contactors 25A - 223202301420 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details