Eaton Corp. / Commercial Controls Division Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer XTAE065D00A065

Description
IEC NON-REVERSING STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:35kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:65A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet
Description
IEC NON-REVERSING STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:35kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:65A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer - 57P7355 - Newark, An Avnet Company
Chicago, IL, United States
Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer
57P7355
Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer 57P7355
IEC NON-REVERSING STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:35kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:65A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

IEC NON-REVERSING STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:35kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:65A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 57P7355
Product Name Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 150A Contactors - MC-150A-AC110V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 328561 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
View Details
Contactor - 31589 - Radwell International
Fuji Electric Corp. of America
Specs
Device Technology Solid State
View Details