Eaton Corp. / Commercial Controls Division Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer XTAE050D00A057

Description
IEC NON-REVERSING STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:30kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:50A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
Description
IEC NON-REVERSING STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:30kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:50A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Eaton Cutler Hammer IEC Non-Reversing Starter, part number 57P7353, is designed for motor control applications with a power rating of up to 30 kW. It supports both single-phase and three-phase configurations and features a three-pole design. The current rating is 50A, making it suitable for various industrial applications. The starter operates within a supply voltage range of 115VAC to 690VAC and is compliant with RoHS standards. This product is ideal for engineers seeking a reliable and efficient solution for motor starting needs.

Datasheet Summary
Powered by GS/AI

The Eaton Cutler Hammer IEC Non-Reversing Starter, part number 57P7353, is designed for motor control applications with a power rating of up to 30 kW. It supports both single-phase and three-phase configurations and features a three-pole design. The current rating is 50A, making it suitable for various industrial applications. The starter operates within a supply voltage range of 115VAC to 690VAC and is compliant with RoHS standards. This product is ideal for engineers seeking a reliable and efficient solution for motor starting needs.

Suppliers

Company
Product
Description
Supplier Links
Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer - 57P7353 - Newark, An Avnet Company
Chicago, IL, United States
Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer
57P7353
Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer 57P7353
IEC NON-REVERSING STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:30kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:50A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

IEC NON-REVERSING STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:30kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:50A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 57P7353
Product Name Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

0.4A Manual Motor Starters - MMS-32H-0.4A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 405908 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 25 amps
View Details
Contactor - 89861811 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
AC Motor Phase Three
Number of Poles 3
View Details
Solid State Overload/Relay - 41714417 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details