Eaton Corp. / Commercial Controls Division Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer XTAE040D00A040

Description
IEC NON-REVERSING STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:23kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:40A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet
Description
IEC NON-REVERSING STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:23kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:40A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer - 57P7351 - Newark, An Avnet Company
Chicago, IL, United States
Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer
57P7351
Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer 57P7351
IEC NON-REVERSING STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:23kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:40A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

IEC NON-REVERSING STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:23kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:40A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 57P7351
Product Name Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-265A-300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
IEC 23 A Contactor - 100-C23D10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 23 amps
View Details
2 suppliers
Contactor - 65265197 - Radwell International
Fuji Electric Corp. of America
Specs
Motor Voltage 300 volts
View Details