Eaton Corp. / Commercial Controls Division Motor Starter; Motor Starter Type Eaton Cutler Hammer XTAE032C10A3E032

Description
MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:18kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:32A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20RoHS Compliant: No
Datasheet
Description
MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:18kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:32A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter; Motor Starter Type Eaton Cutler Hammer - 71M0199 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter; Motor Starter Type Eaton Cutler Hammer
71M0199
Motor Starter; Motor Starter Type Eaton Cutler Hammer 71M0199
MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:18kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:32A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20RoHS Compliant: No

MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:18kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:32A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 71M0199
Product Name Motor Starter; Motor Starter Type Eaton Cutler Hammer
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Overload/Heater - 20560129 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details
Motor Starters - 2096362 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Motor Phase Three
View Details
Solid State Overload/Relay - 26199900 - Radwell International
Specs
Device Technology Solid State
View Details
IEC 12 A Contactor - 100-C12UD10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers