Eaton Corp. / Commercial Controls Division Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer XTAE032C10A032

Description
IEC NON-REVERSING STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:17kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:32A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet
Description
IEC NON-REVERSING STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:17kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:32A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer - 57P7349 - Newark, An Avnet Company
Chicago, IL, United States
Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer
57P7349
Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer 57P7349
IEC NON-REVERSING STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:17kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:32A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

IEC NON-REVERSING STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:17kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:32A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 57P7349
Product Name Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09UKJ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
3 Pole AC Coil Contactors - MC-12B-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details