Eaton Corp. / Commercial Controls Division Motor Starter; Motor Starter Type Eaton Cutler Hammer XTAE025C10A3E032

Description
MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:14.5kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:25A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC; External Depth:45mmRoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:14.5kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:25A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC; External Depth:45mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter; Motor Starter Type Eaton Cutler Hammer - 71M0198 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter; Motor Starter Type Eaton Cutler Hammer
71M0198
Motor Starter; Motor Starter Type Eaton Cutler Hammer 71M0198
MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:14.5kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:25A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC; External Depth:45mmRoHS Compliant: Yes

MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:14.5kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:25A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC; External Depth:45mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 71M0198
Product Name Motor Starter; Motor Starter Type Eaton Cutler Hammer
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-40A-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 18409995 - Radwell International
Specs
Device Technology Solid State
View Details
IEC 12 A Contactor - 100-C12UV01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Thermal Overload/Heater - 436112 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 18 amps
View Details