MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:7kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:12A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Starters and Contactors |
| Product Number | 71M0194 |
| Product Name | Motor Starter; Motor Starter Type Eaton Cutler Hammer |
| Number of Poles | 3 |