Eaton Corp. / Commercial Controls Division Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer XTAE007B10TD2P4

Description
IEC NON-REVERSING STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:3.5kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:7A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC RoHS Compliant: No
Datasheet
Description
IEC NON-REVERSING STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:3.5kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:7A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer - 57P7337 - Newark, An Avnet Company
Chicago, IL, United States
Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer
57P7337
Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer 57P7337
IEC NON-REVERSING STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:3.5kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:7A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC RoHS Compliant: No

IEC NON-REVERSING STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:3.5kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:7A; Supply Voltage Min:115VAC; Supply Voltage Max:690VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 57P7337
Product Name Iec Non-Reversing Starter; Motor Starter Type Eaton Cutler Hammer
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 7255572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Three
View Details
IEC 12 A Contactor - 100-C12QJ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details