Eaton Corp. / Commercial Controls Division Power Relays, Over 2 Amps XRU1D24U

Description
SCREW TBR 6A SPDT - 24VAC/DC
Request a Quote Datasheet
Description
SCREW TBR 6A SPDT - 24VAC/DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 5730-XRU1D24U-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
5730-XRU1D24U-ND
Power Relays, Over 2 Amps 5730-XRU1D24U-ND
SCREW TBR 6A SPDT - 24VAC/DC

SCREW TBR 6A SPDT - 24VAC/DC

Buy Now Datasheet
Relay, Spdt, 250Vac, 6A; Contact Configuration Eaton Cutler Hammer - 47T6265 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 6A; Contact Configuration Eaton Cutler Hammer
47T6265
Relay, Spdt, 250Vac, 6A; Contact Configuration Eaton Cutler Hammer 47T6265
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:XR Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:250VDCRoHS Compliant: No

RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:XR Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:250VDCRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 5730-XRU1D24U-ND 47T6265
Product Name Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 6A; Contact Configuration Eaton Cutler Hammer
Relay Type General
Mounting DIN DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 788-549 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details