Eaton Corporation Enclosure WJB080806

Description
JUNCTION BOX, SURFACE MOUNT, 1/4 IN WALL THICKNESS, 8 X 8 X 6 INCH, NEOPRENE COVER GASKET, INTERNAL MOUNTING PADS, WEATHERPROOF, IRON ALLOY BODY, HEAVY GAUGE STEEL COVER/MOUNTING STRAPS, STAINLESS STEEL COVER SCREWS, HOT DIPPED GALVANIZED. FREE 2 YEAR RADWELL WARRANTY
Description
JUNCTION BOX, SURFACE MOUNT, 1/4 IN WALL THICKNESS, 8 X 8 X 6 INCH, NEOPRENE COVER GASKET, INTERNAL MOUNTING PADS, WEATHERPROOF, IRON ALLOY BODY, HEAVY GAUGE STEEL COVER/MOUNTING STRAPS, STAINLESS STEEL COVER SCREWS, HOT DIPPED GALVANIZED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 220423310 - Radwell International
Willingboro, NJ, United States
Enclosure
220423310
Enclosure 220423310
JUNCTION BOX, SURFACE MOUNT, 1/4 IN WALL THICKNESS, 8 X 8 X 6 INCH, NEOPRENE COVER GASKET, INTERNAL MOUNTING PADS, WEATHERPROOF, IRON ALLOY BODY, HEAVY GAUGE STEEL COVER/MOUNTING STRAPS, STAINLESS STEEL COVER SCREWS, HOT DIPPED GALVANIZED. FREE 2 YEAR RADWELL WARRANTY

JUNCTION BOX, SURFACE MOUNT, 1/4 IN WALL THICKNESS, 8 X 8 X 6 INCH, NEOPRENE COVER GASKET, INTERNAL MOUNTING PADS, WEATHERPROOF, IRON ALLOY BODY, HEAVY GAUGE STEEL COVER/MOUNTING STRAPS, STAINLESS STEEL COVER SCREWS, HOT DIPPED GALVANIZED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gaskets and Gasketing
Product Number 220423310
Product Name Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488607-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.35 inch (34.32 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
2 1/2 in. Size Black EPDM Tri-Clamp Gasket|Master File - EPDM-40MPE250 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description Black EPDM Tri-Clamp Sanitary Gasket™
Material Ethylene Propylene (EPDM)
View Details
Gasket, Clip-On Profile, Vented, EPDM Sponge Rubber, Black, 3m Length - GA-010-82V-M030 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details
Custom Seals, Gaskets, and Bushings -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Ethylene Propylene (EPDM); Neoprene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); Silicone Rubber
View Details