Eaton Corporation RF Chip Inductor WCLA2012V1-561-R

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - WCLA2012V1-561-R - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
WCLA2012V1-561-R
RF Chip Inductor WCLA2012V1-561-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Fixed Inductors - 283-WCLA2012V1-561-RCT-ND - DigiKey
Thief River Falls, MN, United States
560nH Unshielded Wirewound Inductor 230mA 1.9Ohm Max 0805 (2012 Metric)

560nH Unshielded Wirewound Inductor 230mA 1.9Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 283-WCLA2012V1-561-RDKR-ND - DigiKey
Thief River Falls, MN, United States
560nH Unshielded Wirewound Inductor 230mA 1.9Ohm Max 0805 (2012 Metric)

560nH Unshielded Wirewound Inductor 230mA 1.9Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 283-WCLA2012V1-561-RTR-ND - DigiKey
Thief River Falls, MN, United States
560nH Unshielded Wirewound Inductor 230mA 1.9Ohm Max 0805 (2012 Metric)

560nH Unshielded Wirewound Inductor 230mA 1.9Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number WCLA2012V1-561-R 283-WCLA2012V1-561-RCT-ND
Product Name RF Chip Inductor Fixed Inductors
Application RF Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Testing Frequency 10 kHz
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-43N 0402DC-43NXJRW , 0402DC-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-5712-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details