900VA 480W LINE-INTERACTIVE UPS
| DigiKey | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | 95-VS900T-ND |
| Product Name | Uninterruptible Power Supply (UPS) Systems |
| Technology | Line-interactive |
| Outlet Options | Additional Electrical Outlets (Not Backed Up) |
| Mounting Options | Tower Type |
| Standards / Compliance | CSA, FCC |