Eaton | Power Quality Power Distribution Units Eaton Metered Input ePDUs VPC2864-5331

Description
Eaton Metered Input ePDUs provide remote monitoring of the current draw of individual sections via network communication. This capability, combined with state-of-the-art software allows you to aggregate the information from many ePDUs in one location. A local display is also available for phase balancing and for easy start-up and provisioning of servers. New ePDU G3 Metered Input models feature best-in-class technologies, including ±1% billing grade accuracy, an advanced LCD pixel display, a hot-swap meter and the ability to daisy chain four ePDUs to share the same network connection and IP address. New ePDU G3 models feature ±1% billing grade accuracy, an advanced LCD pixel display, a hot-swap meter and the ability to daisy chain four ePDUs to share the same network connection and IP address High density units support up to 25 1U/2U servers or three blade server chassis Easy read digital ammeter reduces local monitoring time Clearly labeled circuits simplify load balancing Reading available via Ethernet connection over a network UL Listed (UL489) branch circuit breakers meet UL60950-1 Edition requirements
Description
Eaton Metered Input ePDUs provide remote monitoring of the current draw of individual sections via network communication. This capability, combined with state-of-the-art software allows you to aggregate the information from many ePDUs in one location. A local display is also available for phase balancing and for easy start-up and provisioning of servers. New ePDU G3 Metered Input models feature best-in-class technologies, including ±1% billing grade accuracy, an advanced LCD pixel display, a hot-swap meter and the ability to daisy chain four ePDUs to share the same network connection and IP address. New ePDU G3 models feature ±1% billing grade accuracy, an advanced LCD pixel display, a hot-swap meter and the ability to daisy chain four ePDUs to share the same network connection and IP address High density units support up to 25 1U/2U servers or three blade server chassis Easy read digital ammeter reduces local monitoring time Clearly labeled circuits simplify load balancing Reading available via Ethernet connection over a network UL Listed (UL489) branch circuit breakers meet UL60950-1 Edition requirements

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Units Eaton Metered Input ePDUs - VPC2864-5331 - Eaton | Power Quality
Raleigh, NC, USA
Power Distribution Units Eaton Metered Input ePDUs
VPC2864-5331
Power Distribution Units Eaton Metered Input ePDUs VPC2864-5331
Eaton Metered Input ePDUs provide remote monitoring of the current draw of individual sections via network communication. This capability, combined with state-of-the-art software allows you to aggregate the information from many ePDUs in one location. A local display is also available for phase balancing and for easy start-up and provisioning of servers. New ePDU G3 Metered Input models feature best-in-class technologies, including ±1% billing grade accuracy, an advanced LCD pixel display, a hot-swap meter and the ability to daisy chain four ePDUs to share the same network connection and IP address. New ePDU G3 models feature ±1% billing grade accuracy, an advanced LCD pixel display, a hot-swap meter and the ability to daisy chain four ePDUs to share the same network connection and IP address High density units support up to 25 1U/2U servers or three blade server chassis Easy read digital ammeter reduces local monitoring time Clearly labeled circuits simplify load balancing Reading available via Ethernet connection over a network UL Listed (UL489) branch circuit breakers meet UL60950-1 Edition requirements

Eaton Metered Input ePDUs provide remote monitoring of the current draw of individual sections via network communication. This capability, combined with state-of-the-art software allows you to aggregate the information from many ePDUs in one location. A local display is also available for phase balancing and for easy start-up and provisioning of servers. New ePDU G3 Metered Input models feature best-in-class technologies, including ±1% billing grade accuracy, an advanced LCD pixel display, a hot-swap meter and the ability to daisy chain four ePDUs to share the same network connection and IP address.

  • New ePDU G3 models feature ±1% billing grade accuracy, an advanced LCD pixel display, a hot-swap meter and the ability to daisy chain four ePDUs to share the same network connection and IP address
  • High density units support up to 25 1U/2U servers or three blade server chassis
  • Easy read digital ammeter reduces local monitoring time
  • Clearly labeled circuits simplify load balancing
  • Reading available via Ethernet connection over a network
  • UL Listed (UL489) branch circuit breakers meet UL60950-1 Edition requirements
Supplier's Site

Technical Specifications

  Eaton | Power Quality
Product Category Power Distribution Units (PDU)
Product Number VPC2864-5331
Product Name Power Distribution Units Eaton Metered Input ePDUs
Voltage 208-240 VAC
Frequency 50Hz; 60Hz
Phase Three
Number of Outlets 36
Current 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details