Souriau Circular Conn, Rcpt, 8Pos, Crimp; Product Range Souriau-Sunbank/eaton UTSX7JC128PW

Description
CIRCULAR CONN, RCPT, 8POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet
Description
CIRCULAR CONN, RCPT, 8POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 8Pos, Crimp; Product Range Souriau-Sunbank/eaton - 28AK4536 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8Pos, Crimp; Product Range Souriau-Sunbank/eaton
28AK4536
Circular Conn, Rcpt, 8Pos, Crimp; Product Range Souriau-Sunbank/eaton 28AK4536
CIRCULAR CONN, RCPT, 8POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

CIRCULAR CONN, RCPT, 8POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AK4536
Product Name Circular Conn, Rcpt, 8Pos, Crimp; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products