Souriau Circular Connector Assemblies UTSX714E19SX

Description
20 (19 + PE) Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
20 (19 + PE) Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1539-UTSX714E19SX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1539-UTSX714E19SX-ND
Circular Connector Assemblies 1539-UTSX714E19SX-ND
20 (19 + PE) Position Circular Connector Receptacle, Female Sockets Solder Cup

20 (19 + PE) Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 19Pos, Solder; Product Range Souriau-Sunbank/eaton - 28AK4872 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19Pos, Solder; Product Range Souriau-Sunbank/eaton
28AK4872
Circular Conn, Rcpt, 19Pos, Solder; Product Range Souriau-Sunbank/eaton 28AK4872
CIRCULAR CONN, RCPT, 19POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

CIRCULAR CONN, RCPT, 19POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTSX714E19SX-ND 28AK4872
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 19Pos, Solder; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data